DSF/FPREN ISO 10722

Geosynthetics – Index test procedure for the evaluation of mechanical damage under repeated loading – Damage caused by granular material (laboratory test method) (ISO/FDIS 10722:2019)

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 14
ICS Code (Geotextiles): 59.080.70
scope:

This International Standard describes an index test procedure for simulating mechanical damage to geosynthetics, caused by granular material, under repeated loading. The damage is assessed visually and by the loss of tensile strength. Other reference tests may be used to assess the damage caused by this test. The test method described is an index test procedure, using a standard granular material, and should not be used for the derivation of a reduction factor for geosynthetic soil reinforcement.

Document History

December 10, 2019
Geosynthetics – Index test procedure for the evaluation of mechanical damage under repeated loading – Damage caused by granular material (laboratory test method) (ISO 10722:2019)
This document describes an index test procedure for simulating mechanical damage to geosynthetics, caused by granular material, under repeated loading. The damage is assessed visually and by the loss...
June 14, 2007
Geosynthetics – Index test procedure for the evaluation of mechanical damage under repeated loading – Damage caused by granular material
This International Standard describes an index test procedure for simulating mechanical damage to geosynthetics, caused by granular material, under repeated loading. The damage is assessed visually...
Geosynthetics – Index test procedure for the evaluation of mechanical damage under repeated loading – Damage caused by granular material (Laboratory test method) (ISO/DIS 10722:2018)
This International Standard describes an index test procedure for simulating mechanical damage to geosynthetics, caused by granular material, under repeated loading. The damage is assessed visually...
DSF/FPREN ISO 10722
Geosynthetics – Index test procedure for the evaluation of mechanical damage under repeated loading – Damage caused by granular material (laboratory test method) (ISO/FDIS 10722:2019)
This International Standard describes an index test procedure for simulating mechanical damage to geosynthetics, caused by granular material, under repeated loading. The damage is assessed visually...
Advertisement