BSI - 18/30377548 DC

Draft BS EN 3381 Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium, anodized, MOS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/ 315 °C

pending
Organization: BSI
Publication Date: 10 May 2018
Status: pending
Page Count: 10
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (Surface treatment): 25.220.20
ICS Code (Steels): 49.025.10
ICS Code (Environmental testing): 19.040
ICS Code (Rubber and plastics): 49.025.40
ICS Code (Other materials): 49.025.99
ICS Code (Materials for aerospace construction in general): 49.025.01

Document History

June 29, 2023
Draft BS EN 3381 Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, MOS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 °C
A description is not available for this item.
18/30377548 DC
May 10, 2018
Draft BS EN 3381 Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium, anodized, MOS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/ 315 °C
A description is not available for this item.
January 15, 1997
Screws, 100 Degree Countersunk Normal Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Titanium, Anodized, MoS2 Lubricated - Classification: 1100 MPa (at Ambient Temperature)/315 Degrees C
A description is not available for this item.

References

Advertisement