BSI - 23/30476494 DC

Draft BS EN 3381 Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, MOS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 °C

pending
Organization: BSI
Publication Date: 29 June 2023
Status: pending
Page Count: 13
ICS Code (Bolts, screws, studs): 49.030.20

Document History

23/30476494 DC
June 29, 2023
Draft BS EN 3381 Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, MOS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 °C
A description is not available for this item.
May 10, 2018
Draft BS EN 3381 Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium, anodized, MOS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/ 315 °C
A description is not available for this item.
January 15, 1997
Screws, 100 Degree Countersunk Normal Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Titanium, Anodized, MoS2 Lubricated - Classification: 1100 MPa (at Ambient Temperature)/315 Degrees C
A description is not available for this item.

References

Advertisement