BSI - BS EN 3381

Screws, 100 Degree Countersunk Normal Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Titanium, Anodized, MoS2 Lubricated - Classification: 1100 MPa (at Ambient Temperature)/315 Degrees C

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 January 1997
Status: active
Page Count: 12
ICS Code (Bolts, screws, studs): 49.030.20

Document History

June 29, 2023
Draft BS EN 3381 Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, MOS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 °C
A description is not available for this item.
May 10, 2018
Draft BS EN 3381 Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium, anodized, MOS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/ 315 °C
A description is not available for this item.
BS EN 3381
January 15, 1997
Screws, 100 Degree Countersunk Normal Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Titanium, Anodized, MoS2 Lubricated - Classification: 1100 MPa (at Ambient Temperature)/315 Degrees C
A description is not available for this item.

References

Advertisement