CSA ISO 11140-5

Sterilization of health care products - Chemical indicators - Part 5: Class 2 indicators for Bowie and Dick-type air removal tests

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2018
Status: active
Page Count: 32
ICS Code (Sterilization and disinfection in general): 11.080.01
scope:

This part of ISO 11140 specifies the requirements for Class 2 indicators for Bowie and Dick-type air removal tests used to evaluate the effectiveness of air removal during the pre-vacuum phase of pre-vacuum steam sterilization cycles.

Additionally, this part of ISO 11140 includes test methods and equipment used to meet these performance requirements

Document History

CSA ISO 11140-5
January 1, 2018
Sterilization of health care products - Chemical indicators - Part 5: Class 2 indicators for Bowie and Dick-type air removal tests
This part of ISO 11140 specifies the requirements for Class 2 indicators for Bowie and Dick-type air removal tests used to evaluate the effectiveness of air removal during the pre-vacuum phase of...
January 1, 2018
Sterilization of health care products — Chemical indicators — Part 5: Class 2 indicators for Bowie and Dicktype air removal tests
This part of ISO 11140 specifies the requirements for Class 2 indicators for Bowie and Dick-type air removal tests used to evaluate the effectiveness of air removal during the pre-vacuum phase of...

References

Advertisement