CSA - CAN/CSA-ISO 11140-5:18
Sterilization of health care products — Chemical indicators — Part 5: Class 2 indicators for Bowie and Dicktype air removal tests
active, Most Current
| Organization: | CSA |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Sterilization and disinfection in general): | 11.080.01 |
scope:
This part of ISO 11140 specifies the requirements for Class 2 indicators for Bowie and Dick-type air removal tests used to evaluate the effectiveness of air removal during the pre-vacuum phase of pre-vacuum steam sterilization cycles.
Additionally, this part of ISO 11140 includes test methods and equipment used to meet these performance requirements.
Document History
January 1, 2018
Sterilization of health care products - Chemical indicators - Part 5: Class 2 indicators for Bowie and Dick-type air removal tests
This part of ISO 11140 specifies the requirements for Class 2 indicators for Bowie and Dick-type air removal tests used to evaluate the effectiveness of air removal during the pre-vacuum phase of...
CAN/CSA-ISO 11140-5:18
January 1, 2018
Sterilization of health care products — Chemical indicators — Part 5: Class 2 indicators for Bowie and Dicktype air removal tests
This part of ISO 11140 specifies the requirements for Class 2 indicators for Bowie and Dick-type air removal tests used to evaluate the effectiveness of air removal during the pre-vacuum phase of...