CEN - EN 4708-301

Aerospace series - Sleeving, heat-shrinkable, for binding, insulation and identification - Part 301: Adhesive lined polyolefin sleevings - Operating temperature - 55 °C to 105 °C - Product Standard

active, Most Current
Organization: CEN
Publication Date: 1 May 2018
Status: active
Page Count: 16
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies the required characteristics for heat-shrinkable adhesive lined polyolefin sleevings for use in aircraft electrical systems at operating temperatures between - 55 °C and 105 °C.

The sleeving consists of an outer layer being of a flexible cross-linked polyolefin. The inner wall consists of a hot melt adhesive that flows and fuses during the shrinking process to provide a bond that is suitable where an environmental seal is required.

These sleevings are normally supplied with internal diameters up to 40 mm for shrink ratios of 3:1 and up to 52 mm for shrink ratios of 4:1.

These sleevings are normally supplied in colour black.

Sizes or colours other than those specifically listed in this standard may be available as custom items. These items shall be considered to comply with this standard if they comply with the property requirements listed in Table 3 and Table 5 except for dimensions and mass.

Document History

EN 4708-301
May 1, 2018
Aerospace series - Sleeving, heat-shrinkable, for binding, insulation and identification - Part 301: Adhesive lined polyolefin sleevings - Operating temperature - 55 °C to 105 °C - Product Standard
This document specifies the required characteristics for heat-shrinkable adhesive lined polyolefin sleevings for use in aircraft electrical systems at operating temperatures between – 55 °C and 105...

References

Advertisement