DS/EN 61557-8

Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 8: Insulation monitoring devices for IT systems

inactive
Organization: DS
Publication Date: 26 July 2007
Status: inactive
Page Count: 18
ICS Code (Power transmission and distribution networks in general): 29.240.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electrical insulation in general): 29.080.01
scope:

This part of IEC 61557 specifies the requirements for insulation monitoring devices which permanently monitor the insulation resistance to earth of unearthed IT a.c. systems, for IT a.c. systems with galvanically connected d.c. circuits having nominal voltages up to 1 000 V a.c., as well as of unearthed IT d.c. systems with voltages up to 1 500 V d.c. independent from the method of measuring. NOTE 1 - IT systems are described in IEC 60364-4-41 amongst other literature. Additional data for a selection of devices in other standards should be noted. NOTE 2 - Various standards specify the use of insulation monitoring devices in IT systems. In such cases, the objective of the equipment is to signal a drop in insulation resistance below a minimum limit. NOTE 3 - Insulation monitoring devices according to this part of IEC 61557 may also be used for de-energized electrical systems.

Document History

June 7, 2016
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 8: Insulation monitoring devices for IT systems
IEC 61557-8:2014 specifies the requirements for insulation monitoring devices (IMD) which permanently monitor the insulation resistance RF to earth of unearthed a.c. IT systems, of a.c. IT systems...
February 17, 2015
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 8: Insulation monitoring devices for IT systems
IEC 61557-8:2014 specifies the requirements for insulation monitoring devices (IMD) which permanently monitor the insulation resistance RF to earth of unearthed a.c. IT systems, of a.c. IT systems...
DS/EN 61557-8
July 26, 2007
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 8: Insulation monitoring devices for IT systems
This part of IEC 61557 specifies the requirements for insulation monitoring devices which permanently monitor the insulation resistance to earth of unearthed IT a.c. systems, for IT a.c. systems with...
September 1, 1997
Electrical safety in low voltage distribution systems up to 1 kV a.c. and 1,5 kV d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 8: Insulation monitoring devices for IT systems
This part of IEC 1557 specifies the requirements for insulation monitoring devices which permanently monitor the insulation resistance to earth of unearthed IT a.c. systems, for IT a.c. systems with...
Electrical safety in low voltage distribution systems up to 1 000 v a.c. And 1 500 v d.c. - Equipment for testing, measuring or monitoring of protective measures -- Part 8: insulation monitoring devices for it systems
A description is not available for this item.
Electrical safety in low voltage distribution systems up to 1 000 v a.c. And 1 500 v d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 8: insulation monitoring devices for IT systems
This part of IEC 61557 specifies the requirements for insulation monitoring devices (IMD) which permanently monitor the insulation resistance RF to earth of unearthed a.c. IT systems, of a.c. IT...
Advertisement