DS/EN 61557-8
Electrical safety in low voltage distribution systems up to 1 kV a.c. and 1,5 kV d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 8: Insulation monitoring devices for IT systems
| Organization: | DS |
| Publication Date: | 1 September 1997 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Electrical and electronic testing): | 19.080 |
scope:
This part of IEC 1557 specifies the requirements for insulation monitoring devices which permanently monitor the insulation resistance to earth of unearthed IT a.c. systems, for IT a.c. systems with galvanically connected d.c. circuits having nominal voltages up to 1000 V a.c., as well as of unearthed IT d.c. systems with voltages up to 1500 V d.c. independent from the method of measuring.
Document History