DSF/FprEN 61557-8
Electrical safety in low voltage distribution systems up to 1 000 v a.c. And 1 500 v d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 8: insulation monitoring devices for IT systems
| Organization: | DS |
| Status: | inactive |
| Page Count: | 49 |
scope:
This part of IEC 61557 specifies the requirements for insulation monitoring devices (IMD) which permanently monitor the insulation resistance RF to earth of unearthed a.c. IT systems, of a.c. IT systems with galvanically connected d.c. circuits having nominal voltages up to 1 000 V a.c., as well as of unearthed d.c. IT systems with voltages up to 1 500 V d.c. independent from the method of measuring.
Document History