DIN EN 1305
Inland navigation vessels - Connections for the discharge of oily mixture
| Organization: | DIN |
| Publication Date: | 1 May 2018 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Piping systems): | 47.020.30 |
scope:
This European Standard specifies the design, dimensions, technical requirements and testing of connections for the discharge of oily mixture produced by inland navigation vessels.
It is not applicable to the disposal of cargo residues from cargo tanks.
This standard specifies:
- a connection of a design common on inland navigation vessels which consists of a pipe with a threaded neck and quick-release coupling;
- a connection for vessels with flange ISO 7608 - A1, consisting of an adapter with matching flange and welded pipe with a threaded neck and quick-release coupling.
Document History