DIN EN 14420-6

Hose fittings with clamp units - Part 6: TW tank truck couplings

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2013
Status: active
Page Count: 52
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This European Standard specifies the fitting combinations, design, materials and dimensions for hose fittings with couplings for tank trucks (TW couplings).

Couplings for tank trucks in accordance with this document are intended to link hoses with connections for the transport of liquids, solid matters and gases with the exception of liquid gas and steam. They can be employed in a working pressure range of -0,8 bar1) up to 16 bar at working temperatures of -20 °C up to +65 °C. Couplings for tank trucks for other operating conditions are subject to agreement.

WARNING - Male and female dust couplings are pressure resistant plugs. They do not fulfil the function of a locking device, which should be installed in any case as long as the hose assembly is under pressure.

1) 1 bar = 0,1 MPa.

Document History

DIN EN 14420-6
September 1, 2013
Hose fittings with clamp units - Part 6: TW tank truck couplings
This European Standard specifies the fitting combinations, design, materials and dimensions for hose fittings with couplings for tank trucks (TW couplings). Couplings for tank trucks in accordance...
April 1, 2007
Hose fittings with clamp units - Part 6: TW tank truck couplings (includes Amendment A1:2007)
A description is not available for this item.
May 1, 2005
Hose fittings with clamp units - Part 6: TW tank truck couplings
A description is not available for this item.

References

Advertisement