CEN - EN 4122

Aerospace series - Shank nuts, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1 100 MPa (at ambient temperature) / 650 °C

active, Most Current
Organization: CEN
Publication Date: 1 May 2018
Status: active
Page Count: 10
ICS Code (Nuts): 49.030.30
scope:

This document specifies the characteristics of self-locking shank nuts in FE-PA2601, silver plated on thread, for aerospace applications.

Classification: 1 100 MPa1 / 650 °C2.

Document History

EN 4122
May 1, 2018
Aerospace series - Shank nuts, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1 100 MPa (at ambient temperature) / 650 °C
This document specifies the characteristics of self-locking shank nuts in FE-PA2601, silver plated on thread, for aerospace applications. Classification: 1 100 MPa1 / 650 °C2.
November 1, 2004
Aerospace series - Shank nuts, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1 100 MPa (at ambient temperature) / 650 degrees C
A description is not available for this item.
January 1, 2003
Aerospace series - Shank nuts, self-locking, in heat resisting steel FE-PA92HT (A286), silver plated on thread - Classification: 1 100MPa (at ambient temperature) / 650 Degrees C
A description is not available for this item.

References

Advertisement