CEN - EN 4122
Aerospace series - Shank nuts, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1 100 MPa (at ambient temperature) / 650 degrees C
inactive
| Organization: | CEN |
| Publication Date: | 1 November 2004 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
Document History
May 1, 2018
Aerospace series - Shank nuts, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1 100 MPa (at ambient temperature) / 650 °C
This document specifies the characteristics of self-locking shank nuts in FE-PA2601, silver plated on thread, for aerospace applications.
Classification: 1 100 MPa1 / 650 °C2.
EN 4122
November 1, 2004
Aerospace series - Shank nuts, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1 100 MPa (at ambient temperature) / 650 degrees C
A description is not available for this item.
January 1, 2003
Aerospace series - Shank nuts, self-locking, in heat resisting steel FE-PA92HT (A286), silver plated on thread - Classification: 1 100MPa (at ambient temperature) / 650 Degrees C
A description is not available for this item.