CEN - EN 4122

Aerospace series - Shank nuts, self-locking, in heat resisting steel FE-PA92HT (A286), silver plated on thread - Classification: 1 100MPa (at ambient temperature) / 650 Degrees C

inactive
Organization: CEN
Publication Date: 1 January 2003
Status: inactive
Page Count: 10
ICS Code (Nuts): 49.030.30

Document History

May 1, 2018
Aerospace series - Shank nuts, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1 100 MPa (at ambient temperature) / 650 °C
This document specifies the characteristics of self-locking shank nuts in FE-PA2601, silver plated on thread, for aerospace applications. Classification: 1 100 MPa1 / 650 °C2.
November 1, 2004
Aerospace series - Shank nuts, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1 100 MPa (at ambient temperature) / 650 degrees C
A description is not available for this item.
EN 4122
January 1, 2003
Aerospace series - Shank nuts, self-locking, in heat resisting steel FE-PA92HT (A286), silver plated on thread - Classification: 1 100MPa (at ambient temperature) / 650 Degrees C
A description is not available for this item.
Advertisement