DLA - DSCC-VID-V62/13604 REV A

MICROCIRCUIT, LINEAR, 2.2 V TO 4 V, 14 A OUTPUT SYNCHRONOUS BUCK PWM SWITCHER WITH INTEGRATED FETS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 22 May 2018
Status: inactive
Page Count: 12
scope:

This drawing documents the general requirements of a high performance 2.2 V to 4 V, 14 A output synchronous buck PWM switcher with integrated FETs microcircuit, with an operating temperature range of -55°C to +125°C.

Document History

October 18, 2023
MICROCIRCUIT, LINEAR, 2.2 V TO 4 V, 14 A OUTPUT SYNCHRONOUS BUCK PWM SWITCHER WITH INTEGRATED FETS, MONOLITHIC SILICON
A description is not available for this item.
DSCC-VID-V62/13604 REV A
May 22, 2018
MICROCIRCUIT, LINEAR, 2.2 V TO 4 V, 14 A OUTPUT SYNCHRONOUS BUCK PWM SWITCHER WITH INTEGRATED FETS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 2.2 V to 4 V, 14 A output synchronous buck PWM switcher with integrated FETs microcircuit, with an operating temperature range of...
February 4, 2013
MICROCIRCUIT, LINEAR, 2.2 V TO 4 V, 14 A OUTPUT SYNCHRONOUS BUCK PWM SWITCHER WITH INTEGRATED FETS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 2.2 V to 4 V, 14 A output synchronous buck PWM switcher with integrated FETs microcircuit, with an operating temperature range of...

References

Advertisement