DS/EN 9100

Quality Management Systems – Requirements for Aviation, Space and Defence Organizations

active, Most Current
Buy Now
Organization: DS
Publication Date: 6 June 2018
Status: active
Page Count: 60
ICS Code (Quality management and quality assurance): 03.120.10
ICS Code (Aircraft and space vehicles in general): 49.020
ICS Code (Management systems): 03.100.70
scope:

This document includes EN ISO 9001:20152 quality management system requirements and specifies additional aviation, space and defence industry requirements, definitions and notes. It is emphasized that the requirements specified in this document are complementary (not alternative) to customer and applicable statutory and regulatory requirements. If there is a conflict between the requirements of this document and customer or applicable statutory or regulatory requirements, the latter shall take precedence. This International Standard specifies requirements for a quality management system when an organization: a) needs to demonstrate its ability to consistently provide products and services that meet customer and applicable statutory and regulatory requirements and b) aims to enhance customer satisfaction through the effective application of the system, including processes for improvement of the system and the assurance of conformity to customer and applicable statutory and regulatory requirements. All the requirements of this International Standard are generic and are intended to be applicable to any organization, regardless of its type or size, or the products and services it provides. NOTE 1 - In this International Standard, the terms "product" or "service" only apply to products and services intended for, or required by, a customer. NOTE 2 - Statutory and regulatory requirements can be expressed as legal requirements.

Document History

DS/EN 9100
June 6, 2018
Quality Management Systems – Requirements for Aviation, Space and Defence Organizations
This document includes EN ISO 9001:20152 quality management system requirements and specifies additional aviation, space and defence industry requirements, definitions and notes. It is emphasized...
August 26, 2009
Aerospace series – Quality management systems – Requirements (based on ISO 9001:2000) and Quality systems – Model for quality assurance in design, development, production, installation and servicing (based on ISO 9001:1994)
additional aviation, space and defense industry requirements, definitions and notes as shown in bold, italic text. It is emphasized that the requirements specified in this standard are complementary...
June 30, 2003
Aerospace series - Quality management systems - Requirements (based on ISO 9001:2000) and Quality systems - Model for quality assurance in design, development, production, installation and servicing (based on ISO 9001:1994)
This standard includes ISO 9001: 2000 1) quality management system requirements and specifies additional requirements for a quality management system for the aerospace industry. The additional...
Aerospace series - Quality management systems - Requirements (based on ISO 9001:2000) and Quality systems - Model for quality assurance in design, development, production, installation and servicing (based on ISO 9001:1994)
1.1 General This standard includes ISO 9001:2008 1 quality management system requirements and specifies additional aviation, space and defense industry requirements, definitions and notes as shown in...
Advertisement