DS/EN 9100

Aerospace series - Quality management systems - Requirements (based on ISO 9001:2000) and Quality systems - Model for quality assurance in design, development, production, installation and servicing (based on ISO 9001:1994)

inactive
Organization: DS
Publication Date: 30 June 2003
Status: inactive
Page Count: 58
ICS Code (Aircraft and space vehicles in general): 49.020
scope:

This standard includes ISO 9001: 2000 1) quality management system requirements and specifies additional requirements for a quality management system for the aerospace industry. The additional aerospace requirements are shown in bold, italic text. It is emphasized that the quality management system requirements specified in this standard are complementary (not alternative) to contractual and applicable law and regulatory requirements. This standard specifies requirements for a quality management system where an organization a) needs to demonstrate its ability to consistently provide product that meets customer and applicable regulatory requirements, and b) aims to enhance customer satisfaction through the effective application of the system, including processes for continual improvement of the system and the assurance of conformity to customer and applicable regulatory requirements.

Document History

June 6, 2018
Quality Management Systems – Requirements for Aviation, Space and Defence Organizations
This document includes EN ISO 9001:20152 quality management system requirements and specifies additional aviation, space and defence industry requirements, definitions and notes. It is emphasized...
August 26, 2009
Aerospace series – Quality management systems – Requirements (based on ISO 9001:2000) and Quality systems – Model for quality assurance in design, development, production, installation and servicing (based on ISO 9001:1994)
additional aviation, space and defense industry requirements, definitions and notes as shown in bold, italic text. It is emphasized that the requirements specified in this standard are complementary...
DS/EN 9100
June 30, 2003
Aerospace series - Quality management systems - Requirements (based on ISO 9001:2000) and Quality systems - Model for quality assurance in design, development, production, installation and servicing (based on ISO 9001:1994)
This standard includes ISO 9001: 2000 1) quality management system requirements and specifies additional requirements for a quality management system for the aerospace industry. The additional...
Aerospace series - Quality management systems - Requirements (based on ISO 9001:2000) and Quality systems - Model for quality assurance in design, development, production, installation and servicing (based on ISO 9001:1994)
1.1 General This standard includes ISO 9001:2008 1 quality management system requirements and specifies additional aviation, space and defense industry requirements, definitions and notes as shown in...
Advertisement