DS/EN 9100

Aerospace series – Quality management systems – Requirements (based on ISO 9001:2000) and Quality systems – Model for quality assurance in design, development, production, installation and servicing (based on ISO 9001:1994)

inactive
Organization: DS
Publication Date: 26 August 2009
Status: inactive
Page Count: 34
ICS Code (Quality management and quality assurance): 03.120.10
ICS Code (Management systems): 03.100.70
scope:

additional aviation, space and defense industry requirements, definitions and notes as shown in bold, italic text. It is emphasized that the requirements specified in this standard are complementary (not alternative) to contractual and applicable statutory and regulatory requirements. Should there be a conflict between the requirements of this standard and applicable statutory or regulatory requirements, the latter shall take precedence. This International Standard specifies requirements for a quality management system where an organization a) needs to demonstrate its ability to consistently provide product that meets customer and applicable statutory and regulatory requirements, and b) aims to enhance customer satisfaction through the effective application of the system, including processes for continual improvement of the system and the assurance of conformity to customer and applicable statutory and regulatory requirements. NOTE 1 - In this International Standard, the term "product" only applies to a) product intended for, or required by, a customer, b) any intended output resulting from the product realization processes. NOTE 2 - Statutory and regulatory requirements can be expressed as legal requirements. 1.2 Application All requirements of this International Standard are generic and are intended to be applicable to all organizations, regardless of type, size and product provided. Where any requirement(s) of this International Standard cannot be applied due to the nature of an organization and its product, this can be considered for exclusion. Where exclusions are made, claims of conformity to this International Standard are not acceptable unless these exclusions are limited to requirements within Clause 7, and such exclusions do not affect the organization's ability, or responsibility, to provide product that meets customer and applicable statutory and regulatory requirements.

Document History

June 6, 2018
Quality Management Systems – Requirements for Aviation, Space and Defence Organizations
This document includes EN ISO 9001:20152 quality management system requirements and specifies additional aviation, space and defence industry requirements, definitions and notes. It is emphasized...
DS/EN 9100
August 26, 2009
Aerospace series – Quality management systems – Requirements (based on ISO 9001:2000) and Quality systems – Model for quality assurance in design, development, production, installation and servicing (based on ISO 9001:1994)
additional aviation, space and defense industry requirements, definitions and notes as shown in bold, italic text. It is emphasized that the requirements specified in this standard are complementary...
June 30, 2003
Aerospace series - Quality management systems - Requirements (based on ISO 9001:2000) and Quality systems - Model for quality assurance in design, development, production, installation and servicing (based on ISO 9001:1994)
This standard includes ISO 9001: 2000 1) quality management system requirements and specifies additional requirements for a quality management system for the aerospace industry. The additional...
Aerospace series - Quality management systems - Requirements (based on ISO 9001:2000) and Quality systems - Model for quality assurance in design, development, production, installation and servicing (based on ISO 9001:1994)
1.1 General This standard includes ISO 9001:2008 1 quality management system requirements and specifies additional aviation, space and defense industry requirements, definitions and notes as shown in...
Advertisement