ASTM International - ASTM E604-15
Standard Test Method for Dynamic Tear Testing of Metallic Materials
| Organization: | ASTM International |
| Publication Date: | 1 December 2015 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
significance And Use:
5.1 The DT energy value is a measure of resistance to rapid progressive fracturing. In a number of applications, the enhanced resistance that may develop during about one plate thickness of crack... View More
scope:
1.1 This test method covers the dynamic tear (DT) test using specimens that are 3/16 in. to 5/8 in. (5 mm to 16 mm) inclusive in thickness.
1.2 This test method is applicable to materials with a minimum thickness of 3/16 in. (5 mm).
1.3 The pressed-knife procedure described for sharpening the notch tip generally limits this test method to materials with a hardness level less than 36 HRC.
Note 1: The designation 36 HRC is a Rockwell hardness number of 36 on Rockwell C scale as defined in Test Methods E18.
1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History