ASSE 1011

Performance Requirements for Hose Connection Vacuum Breakers

active, Most Current
Buy Now
Organization: ASSE
Publication Date: 1 November 2017
Status: active
Page Count: 24
ICS Code (Other valves): 23.060.99
scope:

Description

This standard applies only to those devices which are designed to be installed on the discharge side of the hose bibb, hydrant, or faucet which is fitted with hose threads. The design embraces a check valve member force loaded, or biased, to a closed position, and an atmospheric vent valve, force loaded, or biased, to an open position when the device is not under pressure. This device shall not be subjected to more than twelve (12) hours of continuous water pressure. This device shall only be used on systems where the only source of low head back pressure comes from an elevated hose equal to or less than 10.0 feet (3.0 meters) in height.

Sizes

Sizes shall include ½ NH, 3/4 NH and 1 NH male hose threaded outlets. 

Pressure

The devices shall be designed for a working pressure of at least 125 psi (862 kPa). 

Temperature Range

The devices shall be designed for flow temperatures of 33 °F to 180 °F (0.56 °C to 82 °C).

Mechanical Function

The devices shall be designed for flow temperatures of 33 °F to 180 °F (0.56 °C to 82 °C). 

Atmospheric Vent

a) The atmospheric vent shall be open when the supply pressure is at atmospheric as defined in Section 3.7.

b) The atmospheric vent shall open when subjected to conditions defined in Section 3.9.

c) The atmospheric vent ports shall be of a size that cannot be threaded for iron pipe size or connected with tubing either internally or externally. 

Repairability

a) Devices shall be permitted to be repairable or non-repairable.

b) All replacement parts of the devices of the same size and model shall be interchangeable with the original parts.

Document History

February 1, 2023
Performance Requirements for Hose Connection Vacuum Breakers
Description This standard applies only to those devices which are designed to be installed on the discharge side of the hose bibb, hydrant, or faucet which is fitted with hose threads. The design...
ASSE 1011
November 1, 2017
Performance Requirements for Hose Connection Vacuum Breakers
Description This standard applies only to those devices which are designed to be installed on the discharge side of the hose bibb, hydrant, or faucet which is fitted with hose threads. The design...
February 1, 2004
Performance Requirements for Hose Connection Vacuum Breakers
Descriptions This standard applies to devices classified as water hammer arresters having a permanently sealed cushion of water or gas isolated from the water way and designed to provide continuous...
February 1, 2004
Performance Requirements for Hose Connection Vacuum Breakers
A description is not available for this item.
September 1, 1993
Performance Requirements for Hose Connection Vacuum Breaker
A description is not available for this item.
January 1, 1993
Performance Requirements for Hose Connection Vacuum Breakers
A description is not available for this item.

References

Advertisement