ASSE - 1011

Performance Requirements for Hose Connection Vacuum Breakers

active, Most Current
Organization: ASSE
Publication Date: 1 February 2023
Status: active
Page Count: 20
ICS Code (Other valves): 23.060.99
scope:

Description

This standard applies only to those devices which are designed to be installed on the discharge side of the hose bibb, hydrant, or faucet which is fitted with hose threads. The design embrace a check valve member force loaded, or biased, to a closed position, and an atmospheric vent valve, force loaded, or biased, to an open position when the device is not under pressure. This device shall not be subjected to more than twelve (12) hours of continuous water pressure. This device shall only be used on systems where the only source of low head back pressure comes from an elevated hose equal to or less than 10.0 feet (3.0 meters) in height.

Sizes

Sizes include ½ NH, ¾ NH and 1 NH male hose threaded outlets.

Pressure

The devices shall be designed for a working pressure of at least 125 psi (862 kPa).

Temperature Range

The devices shall be designed for flow temperatures of 33 °F to 180 °F (0.56 °C to 82 °C).

Atmospheric Vent

a) The atmospheric vent shall be open when the supply pressure is at atmospheric as defined in Section 3.7.

b) The atmospheric vent shall open when subjected to conditions defined in Section 3.9.

c) Atmospheric vent(s) (air inlets) shall be of a nonstandard plumbing connection.

Document History

1011
February 1, 2023
Performance Requirements for Hose Connection Vacuum Breakers
Description This standard applies only to those devices which are designed to be installed on the discharge side of the hose bibb, hydrant, or faucet which is fitted with hose threads. The design...
November 1, 2017
Performance Requirements for Hose Connection Vacuum Breakers
Description This standard applies only to those devices which are designed to be installed on the discharge side of the hose bibb, hydrant, or faucet which is fitted with hose threads. The design...
February 1, 2004
Performance Requirements for Hose Connection Vacuum Breakers
Descriptions This standard applies to devices classified as water hammer arresters having a permanently sealed cushion of water or gas isolated from the water way and designed to provide continuous...
February 1, 2004
Performance Requirements for Hose Connection Vacuum Breakers
A description is not available for this item.
September 1, 1993
Performance Requirements for Hose Connection Vacuum Breaker
A description is not available for this item.
January 1, 1993
Performance Requirements for Hose Connection Vacuum Breakers
A description is not available for this item.

References

Advertisement