ASSE 1011

Performance Requirements for Hose Connection Vacuum Breakers

inactive
Buy Now
Organization: ASSE
Publication Date: 1 February 2004
Status: inactive
Page Count: 24
scope:

Descriptions

This standard applies to devices classified as water hammer arresters having a permanently sealed cushion of water or gas isolated from the water way and designed to provide continuous protection, without maintenance, against detrimental surge pressures within the water distribution system. Water hammer arresters are installed on water distribution system piping to prevent over pressures within water disProduct Standard istribution systems, thereby prolonging the service life of valves, piping, fittings, trim, equipment, appliances, appurtenances and other devices which are part of the distribution system and to eliminate noise.

Document History

February 1, 2023
Performance Requirements for Hose Connection Vacuum Breakers
Description This standard applies only to those devices which are designed to be installed on the discharge side of the hose bibb, hydrant, or faucet which is fitted with hose threads. The design...
November 1, 2017
Performance Requirements for Hose Connection Vacuum Breakers
Description This standard applies only to those devices which are designed to be installed on the discharge side of the hose bibb, hydrant, or faucet which is fitted with hose threads. The design...
ASSE 1011
February 1, 2004
Performance Requirements for Hose Connection Vacuum Breakers
Descriptions This standard applies to devices classified as water hammer arresters having a permanently sealed cushion of water or gas isolated from the water way and designed to provide continuous...
February 1, 2004
Performance Requirements for Hose Connection Vacuum Breakers
A description is not available for this item.
September 1, 1993
Performance Requirements for Hose Connection Vacuum Breaker
A description is not available for this item.
January 1, 1993
Performance Requirements for Hose Connection Vacuum Breakers
A description is not available for this item.

References

Advertisement