ASD-STAN PREN 4161

Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 PMa (at ambient temperature)/235 °C

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 June 2018
Status: active
Page Count: 8
scope:

This European standard specifies the characteristics of screws, pan head, offset cruciform recess, normal shank, long thread, in alloy steel, cadmium plated.

Classification: 1 100 MPa1)/235 °C2).

Document History

ASD-STAN PREN 4161
June 1, 2018
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 PMa (at ambient temperature)/235 °C
This European standard specifies the characteristics of screws, pan head, offset cruciform recess, normal shank, long thread, in alloy steel, cadmium plated. Classification: 1 100 MPa1)/235 °C2).
March 14, 1994
Aerospace Series Screws, Pan Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Long Thread, in Alloy Steel, Cadmium Plated Classification: 1 100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.
April 1, 1993
Aerospace Series Screws, Pan Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Long Thread, in Alloy Steel, Cadmium Plated Classification: 1 100 MPa (at Ambient Temperature) / 235 Degrees Celsius
A description is not available for this item.

References

Advertisement