ASD-STAN - PREN 4161

Aerospace Series Screws, Pan Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Long Thread, in Alloy Steel, Cadmium Plated Classification: 1 100 MPa (at Ambient Temperature)/235 Degrees C

inactive
Organization: ASD-STAN
Publication Date: 14 March 1994
Status: inactive
Page Count: 6

Document History

June 1, 2018
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 PMa (at ambient temperature)/235 °C
This European standard specifies the characteristics of screws, pan head, offset cruciform recess, normal shank, long thread, in alloy steel, cadmium plated. Classification: 1 100 MPa1)/235 °C2).
PREN 4161
March 14, 1994
Aerospace Series Screws, Pan Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Long Thread, in Alloy Steel, Cadmium Plated Classification: 1 100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.
April 1, 1993
Aerospace Series Screws, Pan Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Long Thread, in Alloy Steel, Cadmium Plated Classification: 1 100 MPa (at Ambient Temperature) / 235 Degrees Celsius
A description is not available for this item.
Advertisement