ASD-STAN - PREN 4161

Aerospace Series Screws, Pan Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Long Thread, in Alloy Steel, Cadmium Plated Classification: 1 100 MPa (at Ambient Temperature) / 235 Degrees Celsius

inactive
Organization: ASD-STAN
Publication Date: 1 April 1993
Status: inactive
Page Count: 8

Document History

June 1, 2018
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 PMa (at ambient temperature)/235 °C
This European standard specifies the characteristics of screws, pan head, offset cruciform recess, normal shank, long thread, in alloy steel, cadmium plated. Classification: 1 100 MPa1)/235 °C2).
March 14, 1994
Aerospace Series Screws, Pan Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Long Thread, in Alloy Steel, Cadmium Plated Classification: 1 100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.
PREN 4161
April 1, 1993
Aerospace Series Screws, Pan Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Long Thread, in Alloy Steel, Cadmium Plated Classification: 1 100 MPa (at Ambient Temperature) / 235 Degrees Celsius
A description is not available for this item.
Advertisement