NPFC - MIL-DTL-8777

WIRE, ELECTRICAL, SILICONE-INSULATED, COPPER, 600-VOLT, 200ºC

inactive
Buy Now
Organization: NPFC
Publication Date: 21 May 2007
Status: inactive
Page Count: 30
scope:

This specification covers single conductor wire with a silicone primary insulation capable of continuous operation at 600 volts and a maximum conductor temperature of 200°C (392°F). These wires are suitable for use in aircraft and missiles using any combination of electrical loading and ambient temperature, provided the maximum conductor temperature is not exceeded. The wires covered by this specification are not intended as fire-resistant wires.

intended Use:

The electric wire covered by this specification is intended for installation on aircraft and missile electrical systems where the potential does not exceed 600 volts rms. For applications... View More

Document History

May 21, 2019
WIRE, ELECTRICAL, SILICONE-INSULATED, COPPER, 600-VOLT, 200 DEGREES C
Scope. This specification covers single conductor wire with a silicone primary insulation capable of continuous operation at 600 volts and a maximum conductor temperature of 200°C (392°F). These...
November 9, 2011
WIRE, ELECTRICAL, SILICONE-INSULATED, COPPER, 600-VOLT, 200ºC
This specification covers single conductor wire with a silicone primary insulation capable of continuous operation at 600 volts and a maximum conductor temperature of 200°C (392°F). These wires are...
MIL-DTL-8777
May 21, 2007
WIRE, ELECTRICAL, SILICONE-INSULATED, COPPER, 600-VOLT, 200ºC
This specification covers single conductor wire with a silicone primary insulation capable of continuous operation at 600 volts and a maximum conductor temperature of 200°C (392°F). These wires are...
July 5, 2002
WIRE, ELECTRICAL, SILICONE-INSULATED, COPPER, 600-VOLT, 200 DEG. C
This specification covers single conductor wire with a silicone primary insulation capable of continuous operation at 600 volts and a maximum conductor temperature of 200°C (392°F). These wires are...
September 7, 1999
WIRE, ELECTRICAL, SILICONE-INSULATED, COPPER, 600-VOLT, 200 DEG. C
A description is not available for this item.
June 1, 1998
WIRE, ELECTRICAL, SILICONE-INSULATED, COPPER, 600-VOLT, 200 DEG. C
A description is not available for this item.
August 11, 1986
WIRE, ELECTRICAL, SILICONE-INSULATED, COPPER, 600-VOLT, 200 DEG. C
A description is not available for this item.
April 11, 1968
WIRE, ELECTRICAL, SILICONE-INSULATED, COPPER, 600-VOLT, 200 DEG. C
This specification covers single conductor copper wire with a silicone primary insulation capable of continuous operation at a maximum conductor temperature of 200° C (392° F). These wires are...
March 7, 1966
WIRE, ELECTRICAL, SILICONE-INSULATED, COPPER, 600-VOLT, 200 DEG. C
A description is not available for this item.
November 4, 1963
WIRE, ELECTRICAL, SILICONE-INSULATED, COPPER, 600-VOLT, 200 DEG. C
A description is not available for this item.
May 23, 1963
WIRE, ELECTRICAL, SILICONE-INSULATED, COPPER, 600-VOLT, 200 DEG. C
A description is not available for this item.
August 1, 1960
WIRE, ELECTRICAL, SILICONE-INSULATED, COPPER, 600-VOLT, 200 DEG. C
A description is not available for this item.
July 10, 1956
WIRE, ELECTRICAL, SILICONE-INSULATED, COPPER, 600-VOLT, 200 DEG. C
A description is not available for this item.

References

Advertisement