NPFC - MIL-DTL-8777
WIRE, ELECTRICAL, SILICONE-INSULATED, COPPER, 600-VOLT, 200ºC
| Organization: | NPFC |
| Publication Date: | 9 November 2011 |
| Status: | inactive |
| Page Count: | 30 |
scope:
This specification covers single conductor wire with a silicone primary insulation capable of continuous operation at 600 volts and a maximum conductor temperature of 200°C (392°F). These wires are suitable for use in aircraft and missiles using any combination of electrical loading and ambient temperature, provided the maximum conductor temperature is not exceeded. The wires covered by this specification are not intended as fire-resistant wires.
intended Use:
The electric wire covered by this specification is intended for installation on aircraft and missile electrical systems where the potential does not exceed 600 volts rms. For applications at... View More
Document History