DOD - SMD 5962-86842

MICROCIRCUIT, DIGITAL, ADVANCED LOWPOWER SCHOTTKY TTL, AND GATE, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 23 July 2018
Status: active
Page Count: 11
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes

Document History

August 14, 2023
MICROCIRCUIT, DIGITAL, ADVANCED LOW-POWER SCHOTTLY TTL, AND GATE, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class level consisting of high reliability (device classes Q and M) space application (device class V). A choice of case outlines and lead...
SMD 5962-86842
July 23, 2018
MICROCIRCUIT, DIGITAL, ADVANCED LOWPOWER SCHOTTKY TTL, AND GATE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 27, 2013
MICROCIRCUIT, DIGITAL, ADVANCED LOWPOWER SCHOTTKY TTL, AND GATE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 2, 2006
MICROCIRCUIT, DIGITAL, ADVANCED LOWPOWER SCHOTTKY TTL, AND GATE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 20, 2006
MICROCIRCUIT, DIGITAL, ADVANCED LOWPOWER SCHOTTKY TTL, AND GATE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.  
January 22, 1998
MICROCIRCUIT, DIGITAL, ADVANCED LOWPOWER SCHOTTKY TTL, AND GATE, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A. The complete PIN is as shown in the following...
May 11, 1992
MICROCIRCUIT, DIGITAL, ADVANCED LOWPOWER SCHOTTKY TTL, AND GATE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
April 4, 1988
MICROCIRCUIT, DIGITAL, ADVANCED LOWPOWER SCHOTTKY TTL, AND GATE, MONOLITHIC SILICON
A description is not available for this item.
August 19, 1987
MICROCIRCUIT, DIGITAL, ADVANCED LOWPOWER SCHOTTKY TTL, AND GATE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement