DLA - SMD-5962-86842 REV C
MICROCIRCUIT, DIGITAL, ADVANCED LOWPOWER SCHOTTKY TTL, AND GATE, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 22 January 1998 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
The complete PIN is as shown in the following example:
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function 01 54ALS08 Quadruple two-input positive AND gate
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 Dual-in-line D GDFP1-F14 or CDFP2-F14 14 Flat package 2 CQCC1-N20 20 Square chip carrier
The lead finish is as specified in MIL-PRF-38535, appendix A.
Supply voltage range (VCC) --------------------
Supply voltage range (VCC)............... +4.5 V dc minimum to +5.5 V dc maximum
Minimum high level input voltage (VIH).......... +2.0 V
Maximum low level input voltage (VIL)
TC = +125°C..............
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History