JSA - JIS G 3454
Carbon steel pipes for pressure service
| Organization: | JSA |
| Publication Date: | 20 May 2007 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
scope:
This Standard specifies the carbon steel pipes (hereafter referred to as "pipes") used for pressure service at an approximate maximum temperatures of 350 °C. Pipes for high pressure service shall be in accordance with JIS G 3455. The dimension range in which this Standard shall apply is generally 10.5 mm to 660.4 mm in outside diameter.
In addition to the items specified in this text, the supplementary quality requirements which the purchaser can previously designate upon the agreement with the manufacturer shall be specified in Annex JA.
Document History