DLA - SMD-5962-92058 REV E
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 29 January 1997 |
| Status: | inactive |
| Page Count: | 46 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and Appendix F of MIL-PRF-38535, "General provisions for TAB microcircuits" and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN is as shown in the following example:
Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function 01 320C31 Digital signal processor, 27 Mhz 1/ 02 320C31 Digital signal processor, 33 MHz 03 320C31 Digital signal processor, 40 MHz 04 320C31 Digital signal processor, 50 MHz
The device class designator is a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A and Appendix F of MIL-PRF-38535. Q or V Certification and qualification to MIL-PRF-38535 and Appendix F of MIL-PRF- 38535.
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 141 Pin grid array Y See figure 1 132 Quad flatpack with non-conductive tie bar Z See figure 1 132 Tape automated bond U See figure 1 132 Environmentally protected tape automated bond
The lead finish is as specified in MIL-PRF-38535 and Appendix F of MIL-PRF-38535, for device classes Q and V or MIL-PRF-38535, appendix A and Appendix F of MIL-PRF-38535 for device class M.
Supply voltage range (VDD) 3/ ....................
Supply voltages (VDD):
Device type 01 and 02 ....................
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) ...... XX percent6/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History