DLA - SMD-5962-92058 REV D
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 15 April 1996 |
| Status: | inactive |
| Page Count: | 39 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN is as shown in the following example:
Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function 01 320C31 Digital signal processor, 27 MHz 02 320C31 Digital signal processor, 33 MHz 03 320C31 Digital signal processor, 40 MHz 04 320C31 Digital signal processor, 50 MHz
The device class designator is a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 141 Pin grid array Y See figure 1 132 Quad flat pack with non- conductive tiebar
The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.
Supply voltage range (VDD) 2/ . . . . . . . . . . . . . −0.3 V dc to 7.0 V dc Input voltage range (VI) . . . . . . . . . . . . . . . . −0.3 V dc to 7.0 V dc Output voltage range (VO) . . . . . . . . . . . . . . . −0.3 V dc to 7.0 V dc Continuous power dissipation 3/ . . . . . . . . . . . . 3.15 W Storage temperature range . . . . . . . . . . . . . . . −65°C to +150°C Thermal resistance, junction to case (ΘJC): Case X . . . . . . . . . . . . . . . . . . . . . . . . 4.25°C/W Case Y . . . . . . . . . . . . . . . . . . . . . . . . 2.13°C/W
Supply voltages (VDD): Devices 01 and 02 . . . . . . . . . . . . . . . . . . 4.5 V dc min to 5.5 V dc max Devices 03 and 04 . . . . . . . . . . . . . . . . . . 4.75 V dc to 5.25 V dc Supply voltages (CVSS, etc.)(VSS) . . . . . . . . . . . 0 V dc nominal High level input voltage (VIH1) 4/ . . . . . . . . . . . 2.1 V dc min to VDD +0.3 V dc max Low level input voltage (VIL) 4/ . . . . . . . . . . . . −0.3 V dc min to 0.8 V dc max High level output current (IOH) . . . . . . . . . . . . −300 µA max Low level output current (IOL) . . . . . . . . . . . . . 2 mA max CLKIN high level input voltage (VIH2) 4/ . . . . . . . . 3.0 V dc Min to VDD +0.3 V dc max Operating case temperature (TC) . . . . . . . . . . . . −55°C min to +125°C max
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . XX percent 5/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History