DLA - SMD-5962-92058 REV F

MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 11 July 1997
Status: inactive
Page Count: 54
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and Appendix F of MIL-PRF-38535, "General provisions for TAB microcircuits" and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 320C31 Digital signal processor, 27 MHz 1/ 02 320C31 Digital signal processor, 33 MHz 03 320C31 Digital signal processor, 40 MHz 04 320C31 Digital signal processor, 50 MHz

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A and Appendix F of MIL-PRF-38535 Q or V Certification and qualification to MIL-PRF-38535 and Appendix F of MIL-PRF- 38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 141 Pin grid array Y See figure 1 132 Quad flatpack with non-conductive tie bar Z See figure 1 132 Tape automated bond U See figure 1 132 Environmentally protected tape automated bond

The lead finish is as specified in MIL-PRF-38535 and Appendix F of MIL-PRF-38535, for device classes Q and V or MIL-PRF-38535, appendix A and Appendix F of MIL-PRF-38535 for device class M.

Supply voltage range (VDD) 3/ ........................ −0.3 V dc to 7.0 V dc Input voltage range .................................. −0.3 V dc to 7.0 V dc Output voltage range ................................. −0.3 V dc to 7.0 V dc Continuous power dissipation 4/ ...................... 3.15 W Storage temperature range ............................ −65°C to +150°C Thermal resistance, junction to case (ΘJC): Case X .............................................. 4.25°C/W Cases Y ............................................. 2.13°C/W Maximum die temperature rise for the die at 100% Cases Z and U ....................................... 0.9°C/W

Supply voltages (VDD): Device type 01 and 02 ................................ 4.5 V dc min to 5.5 V dc max Device type 03 and 04 ................................ 4.75 V dc min to 5.25 V dc max Supply voltages (CVSS, etc.)(Vss) .................... 0 V dc nominal High level input voltage (VIH) 5/ .................... 2.1 V dc min to VDD +0.3 V dc max Low level input voltage (VIL) 5/ ..................... −0.3 V dc min to 0.8 V dc max High level output current (IOH) ...................... −300 µA max Low level output current (IOL) ....................... 2 mA max CLKIN high level input voltage (VTH) 5/ .............. 3.0 V dc Min to VDD +0.3 V dc max Operating case temperature (TC) ...................... −55°C min to +125°C max

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) ....... XX percent 6/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

September 11, 2018
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and appendix F of MIL-PRF-38535, “General provisions for TAB microcircuits”, and...
August 13, 2010
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and appendix F of MIL-PRF-38535, "General provisions for TAB microcircuits", and...
December 5, 2007
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and appendix F of MIL-PRF-38535, "General provisions for TAB microcircuits", and...
February 26, 2002
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
March 15, 2001
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and Appendix F of MIL-PRF-38535, "General provisions for TAB microcircuits" and space...
November 20, 2000
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and Appendix F of MIL-PRF-38535, "General provisions for TAB microcircuits" and space...
November 19, 1999
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
March 4, 1999
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-92058 REV F
July 11, 1997
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and Appendix F of MIL-PRF-38535, "General provisions for TAB microcircuits" and space...
January 29, 1997
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and Appendix F of MIL-PRF-38535, "General provisions for TAB microcircuits" and space...
April 15, 1996
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 10, 1994
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
July 5, 1994
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
September 1, 1993
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
March 26, 1993
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
Advertisement