DLA - DSCC-DWG-89062 REV A

CAPACITORS, FIXED, METALLIZED POLYCARBONATE, NON HERMETICALLY SEALED

inactive
Organization: DLA
Publication Date: 28 June 2000
Status: inactive
Page Count: 6
scope:

This drawing describes the requirements for metallized polycarbonate capacitors screened to MIL-PRF-55514.

intended Use:

Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

May 12, 2015
CAPACITOR, FIXED, METALLIZED POLYCARBONATE OR METALLIZED POLYPHENYLENE SULFIDE, NON HERMETICALLY SEALED
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
May 1, 2006
CAPACITORS, FIXED, METALLIZED POLYCARBONATE, NON HERMETICALLY SEALED
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
DSCC-DWG-89062 REV A
June 28, 2000
CAPACITORS, FIXED, METALLIZED POLYCARBONATE, NON HERMETICALLY SEALED
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
June 23, 1989
CAPACITORS, FIXED, METALLIZED POLYCARBONATE, NON HERMETICALLY SEALED
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...

References

Advertisement