DLA - DESC-DWG-89062

CAPACITORS, FIXED, METALLIZED POLYCARBONATE, NON HERMETICALLY SEALED

inactive
Organization: DLA
Publication Date: 23 June 1989
Status: inactive
Page Count: 7
scope:

This drawing describes the complete requirements for metallized polycarbonate capacitors screened to MIL-C-55514.

The complete part number shall be as follows:

intended Use:

Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

May 12, 2015
CAPACITOR, FIXED, METALLIZED POLYCARBONATE OR METALLIZED POLYPHENYLENE SULFIDE, NON HERMETICALLY SEALED
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
May 1, 2006
CAPACITORS, FIXED, METALLIZED POLYCARBONATE, NON HERMETICALLY SEALED
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
June 28, 2000
CAPACITORS, FIXED, METALLIZED POLYCARBONATE, NON HERMETICALLY SEALED
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
DESC-DWG-89062
June 23, 1989
CAPACITORS, FIXED, METALLIZED POLYCARBONATE, NON HERMETICALLY SEALED
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...

References

Advertisement