DOD - DSCC-DWG-89062

CAPACITOR, FIXED, METALLIZED POLYCARBONATE OR METALLIZED POLYPHENYLENE SULFIDE, NON HERMETICALLY SEALED

active, Most Current
Buy Now
Organization: DOD
Publication Date: 12 May 2015
Status: active
Page Count: 7
scope:

This drawing describes the requirements for metallized polycarbonate (PC) or metallized polyphenylene sulfide (PPS) capacitors screened to MIL-PRF-55514.

intended Use:

Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

DSCC-DWG-89062
May 12, 2015
CAPACITOR, FIXED, METALLIZED POLYCARBONATE OR METALLIZED POLYPHENYLENE SULFIDE, NON HERMETICALLY SEALED
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
May 1, 2006
CAPACITORS, FIXED, METALLIZED POLYCARBONATE, NON HERMETICALLY SEALED
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
June 28, 2000
CAPACITORS, FIXED, METALLIZED POLYCARBONATE, NON HERMETICALLY SEALED
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
June 23, 1989
CAPACITORS, FIXED, METALLIZED POLYCARBONATE, NON HERMETICALLY SEALED
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...

References

Advertisement