NPFC - MIL-M-38510/763

MICROCIRCUITS, DIGITAL, ADVANCED CMOS, COUNTERS, MONOLITHIC SILICON, POSITIVE LOGIC

inactive
Buy Now
Organization: NPFC
Publication Date: 7 November 1994
Status: inactive
Page Count: 32
scope:

This specification covers the detail requirements for monolithic silicon, advanced CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines, lead finishes, and radiation hardness assurance (RHA) are provided and are reflected in the complete Part or Identifying Number (PIN). The PIN shall be formulated in accordance with MIL-M-38510.

The device types shall be as follows:

Device type Circuit 01 To be included at a later date 02 4-bit binary counter, asynchronous reset, synchronous load 03 To be included at a later date 04 4-bit binary counter, synchronous reset and load 05 Synchronous 4-bit binary up/down counter, asynchronous load 06 To be included at a later date 07 To be included at a later date 08 To be included at a later date 09 To be included at a later date 10 To be included at a later date 11 To be included at a later date 12 To be included at a later date 13 To be included at a later date

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outlines shall be designated as follows:

Outline letter Case outline (see MIL-M-38510, appendix C) E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20 terminal, .358, × .358" × .100"), square chip carrier package

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Laboratory (RL/ERDS), Griffiss AFB, NY 13441-5700, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Minimum hold time, CEP, CET, [C bar][E bar] from CP (th) Device type: 02 04 05 Unit VCC = 3.0 V; TC = +25°C, −55°C - - - - - - - - - - - - - - - - 1.0 0.0 0.0 ns TC = +125°C - - - - - - - - - - - - - - - - - - - 1.0 0.0 0.0 ns VCC = 4.5 V; TC = +25°C, −55°C - - - - - - - - - - - - - - - - 1.0 0.0 0.5 ns TC = +125°C - - - - - - - - - - - - - - - - - - - 1.0 0.5 0.5 ns Minimum setup time, [S bar][R bar] to CP (ts) Device type: 04 Unit VCC = 3.0 V; TC = +25°C, −55°C - - - - - - - - - - - - - - - - 14.0 ns TC = +125°C - - - - - - - - - - - - - - - - - - - 17.0 ns VCC = 4.5 V; TC = +25°C, −55°C - - - - - - - - - - - - - - - - 9.5 ns TC = +125°C - - - - - - - - - - - - - - - - - - - 12.0 ns Minimum hold time, [S bar][R bar] from CP (th) Device type: 04 Unit VCC = 3.0 V; TC = +25°C, −55°C - - - - - - - - - - - - - - - - 0.0 ns TC = +125°C - - - - - - - - - - - - - - - - - - - 0.0 ns VCC = 4.5 V; TC = +25°C, −55°C - - - - - - - - - - - - - - - - 0.0 ns TC = +125°C - - - - - - - - - - - - - - - - - - - 0.0 ns Minimum pulse width, load and count, CP (tw) Device type: 02 04 05 Unit VCC = 3.0 V; TC = +25°C, −55°C - - - - - - - - - - - - - - - - 5.0 5.0 5.0 ns TC = +125°C - - - - - - - - - - - - - - - - - - - 5.0 5.0 6.0 ns VCC = 4.5 V; TC = +25°C, −55°C - - - - - - - - - - - - - - - - 5.0 5.0 5.0 ns TC = +125°C - - - - - - - - - - - - - - - - - - - 5.0 5.0 6.0 ns Minimum pulse width, low, [M bar][R bar], [P bar][L bar] (tw) Device type: 02 05 Unit VCC = 3.0 V; TC = +25°C −55°C- - - - - - - - - - - - - - - - - 5.0 5.0 ns TC = +125°C - - - - - - - - - - - - - - - - - - - 5.0 5.0 ns VCC = 4.5 V; TC = +25°C, −55°C - - - - - - - - - - - - - - - - 5.0 5.0 ns TC = +125°C - - - - - - - - - - - - - - - - - - - 5.0 5.0 ns Minimum recovery time, [M bar][R bar], [P bar][L bar] to CP (trec) Device type: 02 05 Unit VCC = 3.0 V; TC = +25°C, −55°C - - - - - - - - - - - - - - - - 1.5 1.0 ns TC = +125°C - - - - - - - - - - - - - - - - - - - 1.5 1.5 ns VCC = 4.5 V; TC = +25°C, −55°C - - - - - - - - - - - - - - - - 1.5 1.0 ns TC = +125°C - - - - - - - - - - - - - - - - - 2.0 1.0 ns

intended Use:

Microcircuits conforming to this specification are intended for original equipment design application and logistic support of existing equipment.

Document History

September 10, 2019
Microcircuits, Digital, Advanced CMOS, Counters, Monolithic Silicon, Positive Logic
A description is not available for this item.
November 4, 2014
Microcircuits, Digital, Advanced CMOS, Counters, Monolithic Silicon, Positive Logic
A description is not available for this item.
January 27, 2010
Microcircuits, Digital, Advanced CMOS, Counters, Monolithic Silicon, Positive Logic
This specification covers the detail requirements for monolithic silicon, advanced CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines, lead finishes, and radiation...
April 14, 2005
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, COUNTERS, MONOLITHIC SILICON, POSITIVE LOGIC
This specification covers the detail requirements for monolithic silicon, advanced CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines, lead finishes, and radiation...
July 25, 2002
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, COUNTERS, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
November 24, 1997
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, COUNTERS, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
August 9, 1996
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, COUNTERS, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
MIL-M-38510/763
November 7, 1994
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, COUNTERS, MONOLITHIC SILICON, POSITIVE LOGIC
This specification covers the detail requirements for monolithic silicon, advanced CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines, lead finishes, and radiation...
January 15, 1992
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, COUNTERS, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
November 19, 1990
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, COUNTERS, MONOLITHIC SILICON, POSITIVE LOGIC
This specification covers the detail requirements for monolithic silicon, advanced, CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines, lead finishes, and...

References

Advertisement