TSE - TS HD 21.13 S1/A1

Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V -- Part 13: Oil resistant PVC sheathed cables with two or more conductors Amendment 1

inactive
Organization: TSE
Publication Date: 24 February 2004
Status: inactive
ICS Code (Cables): 29.060.20
scope:

Standardin bazi maddeleri bu tadilde degistirilmistir.

Document History

April 14, 2004
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 13: Oil Resistant PVC sheated cables with two or more conductors Amendment 2
Standardın bazı maddeleri bu tadilde değiştirilmiştir.
TS HD 21.13 S1/A1
February 24, 2004
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V -- Part 13: Oil resistant PVC sheathed cables with two or more conductors Amendment 1
Standardin bazi maddeleri bu tadilde degistirilmistir.
April 21, 1998
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 13: Oil Resistant PVC sheated cables with two or more conductors Amendment 1
Bu standard, Osmanlı Türkçesi için kullanılan alfasayısal klavyelerin ve iki elle kullanılan alfasayısal klavyelerin temel düzenini kapsar.
March 28, 1997
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 13: Oil Resistant PVC sheated cables with two or more conductors
Bu standard, normal calismada maksimum iletken sicakligi 70?C,beyan gerilimi (Uo/U) en cok 300/500 V olan, yaga dayaniklipolivinil klorur yalitimli ve kilifli, bukulgen kablolarin...
Advertisement