TSE - TS HD 21.13 S1/T2
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 13: Oil Resistant PVC sheated cables with two or more conductors Amendment 2
inactive, Most Current
| Organization: | TSE |
| Publication Date: | 14 April 2004 |
| Status: | inactive |
| ICS Code (Cables): | 29.060.20 |
scope:
Standardın bazı maddeleri bu tadilde değiştirilmiştir.
Document History
TS HD 21.13 S1/T2
April 14, 2004
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 13: Oil Resistant PVC sheated cables with two or more conductors Amendment 2
Standardın bazı maddeleri bu tadilde değiştirilmiştir.
February 24, 2004
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V -- Part 13: Oil resistant PVC sheathed cables with two or more conductors Amendment 1
Standardin bazi maddeleri bu tadilde degistirilmistir.
April 21, 1998
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 13: Oil Resistant PVC sheated cables with two or more conductors Amendment 1
Bu standard, Osmanlı Türkçesi için kullanılan alfasayısal klavyelerin ve iki elle kullanılan alfasayısal klavyelerin temel düzenini kapsar.
March 28, 1997
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 13: Oil Resistant PVC sheated cables with two or more conductors
Bu standard, normal calismada maksimum iletken sicakligi 70?C,beyan gerilimi (Uo/U) en cok 300/500 V olan, yaga dayaniklipolivinil klorur yalitimli ve kilifli, bukulgen kablolarin...