TSE - TS HD 21.13 S1/T1

Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 13: Oil Resistant PVC sheated cables with two or more conductors Amendment 1

inactive
Organization: TSE
Publication Date: 21 April 1998
Status: inactive
ICS Code (Cables): 29.060.20
scope:

Bu standard, Osmanlı Türkçesi için kullanılan alfasayısal klavyelerin ve iki elle kullanılan alfasayısal klavyelerin temel düzenini kapsar.

Document History

April 14, 2004
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 13: Oil Resistant PVC sheated cables with two or more conductors Amendment 2
Standardın bazı maddeleri bu tadilde değiştirilmiştir.
February 24, 2004
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V -- Part 13: Oil resistant PVC sheathed cables with two or more conductors Amendment 1
Standardin bazi maddeleri bu tadilde degistirilmistir.
TS HD 21.13 S1/T1
April 21, 1998
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 13: Oil Resistant PVC sheated cables with two or more conductors Amendment 1
Bu standard, Osmanlı Türkçesi için kullanılan alfasayısal klavyelerin ve iki elle kullanılan alfasayısal klavyelerin temel düzenini kapsar.
March 28, 1997
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 13: Oil Resistant PVC sheated cables with two or more conductors
Bu standard, normal calismada maksimum iletken sicakligi 70?C,beyan gerilimi (Uo/U) en cok 300/500 V olan, yaga dayaniklipolivinil klorur yalitimli ve kilifli, bukulgen kablolarin...
Advertisement