DOD - SMD 5962-92205

MICROCIRCUIT, DIGITAL, FAST CMOS, MULTILEVEL PIPELINE REGISTERS WITH INVERTING THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 1 February 2008
Status: inactive
Page Count: 25
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

February 5, 2021
MICROCIRCUIT, DIGITAL, FAST CMOS, MULTILEVEL PIPELINE REGISTERS WITH INVERTING THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
April 23, 2014
MICROCIRCUIT, DIGITAL, FAST CMOS, MULTILEVEL PIPELINE REGISTERS WITH INVERTING THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-92205
February 1, 2008
MICROCIRCUIT, DIGITAL, FAST CMOS, MULTILEVEL PIPELINE REGISTERS WITH INVERTING THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 16, 1997
MICROCIRCUITS, DIGITAL, FAST CMOS, MULTILEVEL PIPELINE REGISTERS, WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
A description is not available for this item.
September 30, 1996
MICROCIRCUITS, DIGITAL, FAST CMOS, MULTILEVEL PIPELINE REGISTERS, WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
A description is not available for this item.
April 28, 1993
MICROCIRCUITS, DIGITAL, FAST CMOS, MULTILEVEL PIPELINE REGISTERS, WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement