NPFC - MIL-DTL-6615

HOSE ASSEMBLIES, RUBBER, FUEL AND NONPOTABLE WATER, WITH REATTACHABLE COUPLINGS, LOW TEMPERATURE, GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 5 February 2008
Status: inactive
Page Count: 9
scope:

This specification covers requirements for hose assemblies, rubber, fuel and nonpotable water, with reattachable couplings, low temperature. The hose assemblies covered in this specification are for two types of rubber hose assemblies used with fuel or nonpotable demineralized water.

intended Use:

These military unique hose assemblies are used in ground fueling operations requiring low temperature flexibility and bend operations to -67°F (-55°C), or in non-potable demineralized... View More

Document History

November 28, 2022
HOSE ASSEMBLIES, RUBBER, FUEL AND NONPOTABLE WATER, WITH REATTACHABLE COUPLINGS, LOW TEMPERATURE, GENERAL SPECIFICATION FOR
These military unique hose assemblies are used in ground fueling operations requiring low temperature flexibility and bend operations to -58°F (-50°C), or in non-potable demineralized water...
May 6, 2020
HOSE ASSEMBLIES, RUBBER, FUEL AND NONPOTABLE WATER, WITH REATTACHABLE COUPLINGS, LOW TEMPERATURE, GENERAL SPECIFICATION FOR
These military unique hose assemblies are used in ground fueling operations requiring low temperature flexibility and bend operations to -58°F (-50°C), or in non-potable demineralized water...
November 18, 2014
HOSE ASSEMBLIES, RUBBER, FUEL AND NONPOTABLE WATER, WITH REATTACHABLE COUPLINGS, LOW TEMPERATURE, GENERAL SPECIFICATION FOR
These military unique hose assemblies are used in ground fueling operations requiring low temperature flexibility and bend operations to -58°F (-50°C), or in non-potable demineralized water...
September 1, 2011
HOSE ASSEMBLIES, RUBBER, FUEL AND NONPOTABLE WATER, WITH REATTACHABLE COUPLINGS, LOW TEMPERATURE, GENERAL SPECIFICATION FOR
These military unique hose assemblies are used in ground fueling operations requiring low temperature flexibility and bend operations to -67°F (-55°C), or in non-potable demineralized water...
MIL-DTL-6615
February 5, 2008
HOSE ASSEMBLIES, RUBBER, FUEL AND NONPOTABLE WATER, WITH REATTACHABLE COUPLINGS, LOW TEMPERATURE, GENERAL SPECIFICATION FOR
These military unique hose assemblies are used in ground fueling operations requiring low temperature flexibility and bend operations to -67°F (-55°C), or in non-potable demineralized water...
August 28, 1998
HOSE ASSEMBLIES, RUBBER, FUEL AND WATER, WITH REATTACHABLE COUPLINGS, LOW TEMPERATURE
These military unique hose assemblies are used in ground fueling operations requiring low temperature flexibility and bend operations to −67° F, or in nonpotable demineralized water applications. The...
June 8, 1987
HOSE ASSEMBLIES, RUBBER, FUEL AND WATER, WITH REATTACHABLE COUPLINGS, LOW TEMPERATURE
A description is not available for this item.
November 22, 1985
HOSE ASSEMBLIES, RUBBER, FUEL AND WATER, WITH REATTACHABLE COUPLINGS, LOW TEMPERATURE
A description is not available for this item.
January 31, 1985
HOSE ASSEMBLIES, RUBBER, FUEL AND WATER, WITH REATTACHABLE COUPLINGS, LOW TEMPERATURE
A description is not available for this item.
March 12, 1984
HOSE ASSEMBLIES, RUBBER, FUEL AND WATER, WITH REATTACHABLE COUPLINGS, LOW TEMPERATURE
The hose assemblies covered by this specification are intended for use in ground fueling of aircraft with hydrocarbon fuels or nonpotable demineralized water. For hydrocarbon fuels, use class 1...
July 6, 1970
HOSE ASSEMBLIES, RUBBER, FUEL AND WATER, WITH REATTACHABLE COUPLINGS, LOW TEMPERATURE
A description is not available for this item.
November 27, 1968
HOSE ASSEMBLIES, RUBBER, FUEL AND WATER, WITH REATTACHABLE COUPLINGS, LOW TEMPERATURE
A description is not available for this item.
March 15, 1967
HOSE ASSEMBLIES, RUBBER, FUEL AND WATER, WITH REATTACHABLE COUPLINGS, LOW TEMPERATURE
A description is not available for this item.
October 6, 1960
HOSE ASSEMBLIES, RUBBER, FUEL AND WATER, WITH REATTACHABLE COUPLINGS, LOW TEMPERATURE
A description is not available for this item.
June 6, 1951
HOSE ASSEMBLIES, RUBBER, FUEL AND WATER, WITH REATTACHABLE COUPLINGS, LOW TEMPERATURE
A description is not available for this item.

References

Advertisement