NPFC - MIL-DTL-6615
HOSE ASSEMBLIES, RUBBER, FUEL AND NONPOTABLE WATER, WITH REATTACHABLE COUPLINGS, LOW TEMPERATURE, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 1 September 2011 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This specification covers requirements for hose assemblies, rubber, fuel and nonpotable water, with reattachable couplings, low temperature. The hose assemblies covered in this specification are for two types of rubber hose assemblies used with fuel or nonpotable demineralized water.
intended Use:
These military unique hose assemblies are used in ground fueling operations requiring low temperature flexibility and bend operations to -67°F (-55°C), or in non-potable demineralized water... View More
Document History