DLA - MIL-DTL-6615J
HOSE ASSEMBLIES, RUBBER, FUEL AND NONPOTABLE WATER, WITH REATTACHABLE COUPLINGS, LOW TEMPERATURE, GENERAL SPECIFICATION FOR
| Organization: | DLA |
| Publication Date: | 28 November 2022 |
| Status: | active |
| Page Count: | 21 |
scope:
Scope.
This specification covers requirements for hose assemblies, rubber, fuel and nonpotable water, with reattachable couplings, low temperature. The hose assemblies covered in this specification are for electrical bonding, nonelectrical bonding, and three configurations of hoses that differ by end coupling attachment.
intended Use:
These military unique hose assemblies are used in ground fueling operations requiring low temperature flexibility and bend operations to -58°F (-50°C), or in non-potable demineralized water... View More
Document History