NPFC - MIL-PRF-19500/461

Semiconductor Device, Transistor, PNP, Silicon, High-Power Type 2N6211, 2N6212, 2N6213, 2N6213A, JAN, JANTX, JANTXV, JANS, JANHC, and JANKC

inactive
Buy Now
Organization: NPFC
Publication Date: 8 February 2008
Status: inactive
Page Count: 19
scope:

This specification covers the performance requirements for PNP silicon, high-voltage. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two levels of product assurance are provided for each unencapsulated device type.

intended Use:

The notes specified in MIL-PRF-19500 are applicable to this specification.

Document History

December 7, 2022
TRANSISTOR, PNP, SILICON, HIGH-POWER, TYPE 2N6211, 2N6212, 2N6213, 2N6213A, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
Scope. This specification covers the performance requirements for PNP silicon, high-voltage transistors. Four levels of product assurance are provided for each encapsulated device (JAN, JANTX,...
November 20, 2017
TRANSISTOR, PNP, SILICON, HIGH-POWER, TYPE 2N6211, 2N6212, 2N6213, 2N6213A, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP silicon, high-voltage transistors. Four levels of product assurance are provided for each encapsulated device (JAN, JANTX, JANTXV, and...
December 22, 2014
TRANSISTOR, PNP, SILICON, HIGH-POWER, TYPE 2N6211, 2N6212, 2N6213, 2N6213A, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP silicon, high-voltage transistors. Four levels of product assurance are provided for each encapsulated device (JAN, JANTX, JANTXV, and...
March 11, 2014
Semiconductor Device, Transistor, PNP, Silicon, High-Power Type 2N6211, 2N6212, 2N6213, 2N6213A, JAN, JANTX, JANTXV, JANS, JANHC, and JANKC
A description is not available for this item.
May 30, 2008
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, HIGH-POWER, TYPE 2N6211, 2N6212, 2N6213, 2N6213A, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP silicon, high-voltage. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two levels of...
MIL-PRF-19500/461
February 8, 2008
Semiconductor Device, Transistor, PNP, Silicon, High-Power Type 2N6211, 2N6212, 2N6213, 2N6213A, JAN, JANTX, JANTXV, JANS, JANHC, and JANKC
This specification covers the performance requirements for PNP silicon, high-voltage. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two levels of...
April 18, 2003
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, HIGH-POWER TYPE 2N6211, 2N6212, 2N6213, 2N6213A, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP silicon, high-voltage. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two levels of...
June 14, 2001
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, HIGH-POWER TYPE 2N6211, 2N6212, 2N6213, 2N6213A, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP silicon, high-voltage. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two levels of...
May 29, 1998
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, HIGH-POWER TYPE 2N6211, 2N6212, 2N6213, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP silicon, high-voltage. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two levels of...
December 5, 1994
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, HIGH-POWER TYPE 2N6211, 2N6212, 2N6213, JAN, JANTX, JANTXV, JANHC, JANKC, AND JANS
This specification covers the detail requirements for PNP silicon, high-voltage transistors for use in high-speed power switching applications. Three levels of product assurance are provided for each...
June 3, 1993
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, HIGH-POWER TYPE 2N6211, 2N6212, 2N6213, JAN, JANTX, AND JANTXV
This specification covers the detail requirements for PNP silicon, high-power transistors for use in high-speed power switching applications. Three levels of product assurance are provided for each...
June 18, 1990
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, HIGH-POWER TYPES 2N6211, TX2N6211, 2N6212, TX2N6212, 2N6213, TX2N6213
A description is not available for this item.
November 15, 1984
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, HIGH-POWER TYPES 2N6211, TX2N6211, 2N6212, TX2N6212, 2N6213, TX2N6213
A description is not available for this item.
June 1, 1981
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, HIGH-POWER TYPES 2N6211, TX2N6211, 2N6212, TX2N6212, 2N6213, TX2N6213
A description is not available for this item.
March 21, 1980
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, HIGH-POWER TYPES 2N6211, TX2N6211, 2N6212, TX2N6212, 2N6213, TX2N6213
A description is not available for this item.
March 22, 1977
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, HIGH-POWER TYPE 2N6211, 2N6212, 2N6213, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
A description is not available for this item.
October 20, 1971
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, HIGH-POWER TYPES 2N6211, TX2N6211, 2N6212, TX2N6212, 2N6213, TX2N6213
A description is not available for this item.

References

Advertisement