DLA - MIL-PRF-19500/461G (2)

TRANSISTOR, PNP, SILICON, HIGH-POWER, TYPE 2N6211, 2N6212, 2N6213, 2N6213A, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC

active, Most Current
Organization: DLA
Publication Date: 7 December 2022
Status: active
Page Count: 20
scope:

Scope.

This specification covers the performance requirements for PNP silicon, high-voltage transistors. Four levels of product assurance are provided for each encapsulated device (JAN, JANTX, JANTXV, and JANS). Two levels of product assurance are provided for each unencapsulated device (JANHC and JANKC).

intended Use:

Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

MIL-PRF-19500/461G (2)
December 7, 2022
TRANSISTOR, PNP, SILICON, HIGH-POWER, TYPE 2N6211, 2N6212, 2N6213, 2N6213A, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
Scope. This specification covers the performance requirements for PNP silicon, high-voltage transistors. Four levels of product assurance are provided for each encapsulated device (JAN, JANTX,...
November 20, 2017
TRANSISTOR, PNP, SILICON, HIGH-POWER, TYPE 2N6211, 2N6212, 2N6213, 2N6213A, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP silicon, high-voltage transistors. Four levels of product assurance are provided for each encapsulated device (JAN, JANTX, JANTXV, and...
December 22, 2014
TRANSISTOR, PNP, SILICON, HIGH-POWER, TYPE 2N6211, 2N6212, 2N6213, 2N6213A, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP silicon, high-voltage transistors. Four levels of product assurance are provided for each encapsulated device (JAN, JANTX, JANTXV, and...
March 11, 2014
Semiconductor Device, Transistor, PNP, Silicon, High-Power Type 2N6211, 2N6212, 2N6213, 2N6213A, JAN, JANTX, JANTXV, JANS, JANHC, and JANKC
A description is not available for this item.
May 30, 2008
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, HIGH-POWER, TYPE 2N6211, 2N6212, 2N6213, 2N6213A, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP silicon, high-voltage. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two levels of...
February 8, 2008
Semiconductor Device, Transistor, PNP, Silicon, High-Power Type 2N6211, 2N6212, 2N6213, 2N6213A, JAN, JANTX, JANTXV, JANS, JANHC, and JANKC
This specification covers the performance requirements for PNP silicon, high-voltage. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two levels of...
April 18, 2003
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, HIGH-POWER TYPE 2N6211, 2N6212, 2N6213, 2N6213A, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP silicon, high-voltage. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two levels of...
June 14, 2001
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, HIGH-POWER TYPE 2N6211, 2N6212, 2N6213, 2N6213A, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP silicon, high-voltage. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two levels of...
May 29, 1998
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, HIGH-POWER TYPE 2N6211, 2N6212, 2N6213, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP silicon, high-voltage. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two levels of...
December 5, 1994
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, HIGH-POWER TYPE 2N6211, 2N6212, 2N6213, JAN, JANTX, JANTXV, JANHC, JANKC, AND JANS
This specification covers the detail requirements for PNP silicon, high-voltage transistors for use in high-speed power switching applications. Three levels of product assurance are provided for each...
June 3, 1993
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, HIGH-POWER TYPE 2N6211, 2N6212, 2N6213, JAN, JANTX, AND JANTXV
This specification covers the detail requirements for PNP silicon, high-power transistors for use in high-speed power switching applications. Three levels of product assurance are provided for each...
June 18, 1990
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, HIGH-POWER TYPES 2N6211, TX2N6211, 2N6212, TX2N6212, 2N6213, TX2N6213
A description is not available for this item.
November 15, 1984
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, HIGH-POWER TYPES 2N6211, TX2N6211, 2N6212, TX2N6212, 2N6213, TX2N6213
A description is not available for this item.
June 1, 1981
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, HIGH-POWER TYPES 2N6211, TX2N6211, 2N6212, TX2N6212, 2N6213, TX2N6213
A description is not available for this item.
March 21, 1980
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, HIGH-POWER TYPES 2N6211, TX2N6211, 2N6212, TX2N6212, 2N6213, TX2N6213
A description is not available for this item.
March 22, 1977
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, HIGH-POWER TYPE 2N6211, 2N6212, 2N6213, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
A description is not available for this item.
October 20, 1971
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, HIGH-POWER TYPES 2N6211, TX2N6211, 2N6212, TX2N6212, 2N6213, TX2N6213
A description is not available for this item.

References

Advertisement