DLA - MIL-S-19500/461B
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, HIGH-POWER TYPE 2N6211, 2N6212, 2N6213, JAN, JANTX, JANTXV, JANHC, JANKC, AND JANS
| Organization: | DLA |
| Publication Date: | 5 December 1994 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This specification covers the detail requirements for PNP silicon, high-voltage transistors for use in high-speed power switching applications. Three levels of product assurance are provided for each device type as specified in MIL-S-19500. Two levels of product assurance are provided for each unencapsulated device type.
See figure 1 (T0-66). See 6.3 and figure 2 for JANHC and JANKC (die) dimensions.
Unless otherwise specified, TC = +25°C.
Unless otherwise specified, TC = +25°C. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Defense Electronics Supply Center, ATTN: DESC-ELD, 1507 Wilmington Pike, Dayton, OH 45444-5765, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Document History