NPFC - MIL-DTL-7879
ANTENNA AT-141A/ARC
| Organization: | NPFC |
| Publication Date: | 31 January 2008 |
| Status: | inactive |
| Page Count: | 7 |
scope:
This specification establishes the requirements for antenna type AT-141A/ARC which is streamlined blade, transmitting and receiving antenna used with airborne communication equipment operating over the frequency band of 225 to 400 Megahertz (MHz). The equipment covered by this specification shall be of one type and shall consist of the following:
Maj. Unit Type Designation Size (in) Max. Allow. Weight (lbs.) Applicable Paragraphs
Antenna
AT-141A/ARC
intended Use:
The AT-141A/ARC antenna is intended for use with airborne receiving and transmitting equipment in the frequency range from 225 to 400 MHz. A 50-ohm RF transmission line (such as RG-8/U is required... View More
Document History