NPFC - MIL-DTL-7879

ANTENNA AT-141A/ARC

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 25 June 2013
Status: active
Page Count: 8
scope:

This specification establishes the requirements for antenna type AT-141A/ARC which is streamlined blade, transmitting and receiving antenna used with airborne communication equipment operating over the frequency band of 225 to 400 Megahertz (MHz). The equipment covered by this specification shall be of one type and shall consist of the following:

intended Use:

The AT-141A/ARC antenna is intended for use with airborne receiving and transmitting equipment in the frequency range from 225 to 400 MHz. A 50-ohm RF transmission line (such as RG-8/U is required... View More

Document History

September 15, 2023
ANTENNA AT-141A/ARC
Scope. This specification establishes the requirements for antenna type AT-141A/ARC which is streamlined blade, transmitting and receiving antenna used with airborne communication equipment...
MIL-DTL-7879
June 25, 2013
ANTENNA AT-141A/ARC
This specification establishes the requirements for antenna type AT-141A/ARC which is streamlined blade, transmitting and receiving antenna used with airborne communication equipment operating over...
February 25, 2013
Antenna AT-141A/ARC
A description is not available for this item.
January 31, 2008
ANTENNA AT-141A/ARC
This specification establishes the requirements for antenna type AT-141A/ARC which is streamlined blade, transmitting and receiving antenna used with airborne communication equipment operating over...
October 27, 2004
ANTENNA AT-141A/ARC
This specification establishes the requirements for antenna type AT-141A/ARC which is a streamlined blade, transmitting and receiving antenna used with airborne communication equipment operating over...
August 20, 1999
ANTENNA AT-141A/ARC
This specification establishes the requirements for antenna type AT-141A/ARC which is a streamlined blade, transmitting and receiving antenna used with airborne communication equipment operating over...
January 30, 1981
ANTENNA AT-141A/ARC
A description is not available for this item.
December 29, 1971
ANTENNA AT-141A/ARC
A description is not available for this item.
September 1, 1954
ANTENNA AT-141A/ARC
This specification establishes the requirements for antenna type AT-141A/ARC which is a streamlined blade, transmitting and receiving antenna used with airborne communication equipments operating...

References

Advertisement